Vishay Intertechnology, Inc. RES 35.7K OHM 30W 1% AXIAL LUGS RER75F3572RCSL

Description
RES 35.7Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 35.7Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 30W 1% AXIAL LUGS - RER75F3572RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 30W 1% AXIAL LUGS
RER75F3572RCSL
RES 35.7K OHM 30W 1% AXIAL LUGS RER75F3572RCSL
RES 35.7Kohm 30W 1% AXIAL LUGS

RES 35.7Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3572RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3572RCSL-ND
Chassis Mount Resistors RER75F3572RCSL-ND
35.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

35.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3572RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3572RCSL
Chassis Mount Resistors RER75F3572RCSL
RES CHAS MNT 35.7K OHM 1% 30W

RES CHAS MNT 35.7K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3572RCSL RER75F3572RCSL-ND RER75F3572RCSL
Product Name RES 35.7K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A51RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details