Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3322RCSL

Description
33.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3322RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3322RCSL-ND
Chassis Mount Resistors RER75F3322RCSL-ND
33.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

33.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33.2K OHM 30W 1% AXIAL LUGS - RER75F3322RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 30W 1% AXIAL LUGS
RER75F3322RCSL
RES 33.2K OHM 30W 1% AXIAL LUGS RER75F3322RCSL
RES 33.2Kohm 30W 1% AXIAL LUGS

RES 33.2Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3322RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3322RCSL
Chassis Mount Resistors RER75F3322RCSL
RES CHAS MNT 33.2K OHM 1% 30W

RES CHAS MNT 33.2K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3322RCSL-ND RER75F3322RCSL RER75F3322RCSL
Product Name Chassis Mount Resistors RES 33.2K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details