Vishay Intertechnology, Inc. RES 30 OHM 30W 1% AXIAL LUGS RER75F30R0PCSL

Description
RES 30ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 30W 1% AXIAL LUGS - RER75F30R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 30W 1% AXIAL LUGS
RER75F30R0PCSL
RES 30 OHM 30W 1% AXIAL LUGS RER75F30R0PCSL
RES 30ohm 30W 1% AXIAL LUGS

RES 30ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F30R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F30R0PCSL-ND
Chassis Mount Resistors RER75F30R0PCSL-ND
30 Ohms ±1% 30W Wirewound Chassis Mount Resistor

30 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F30R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F30R0PCSL
Chassis Mount Resistors RER75F30R0PCSL
RES CHAS MNT 30 OHM 1% 30W

RES CHAS MNT 30 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F30R0PCSL RER75F30R0PCSL-ND RER75F30R0PCSL
Product Name RES 30 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 6661664 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details