TE Connectivity Through Hole Resistors C1447KJL

Description
TE Connectivity C1447KJL Resistor
Request a Quote Datasheet
Description
TE Connectivity C1447KJL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661664
Through Hole Resistors 6661664
TE Connectivity C1447KJL Resistor

TE Connectivity C1447KJL Resistor

Supplier's Site
Through Hole Resistors - A129389-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129389-ND
Through Hole Resistors A129389-ND
47 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

47 kOhms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 47K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3074
Res, 47K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3074
RES, 47K, 5%, 14W, AXIAL, WIREWOUND; Resistance:47kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 47K, 5%, 14W, AXIAL, WIREWOUND; Resistance:47kohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6661664 A129389-ND 43AC3074
Product Name Through Hole Resistors Through Hole Resistors Res, 47K, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers