Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3092RC02

Description
30.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3092RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3092RC02-ND
Chassis Mount Resistors RER75F3092RC02-ND
30.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

30.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.9K OHM 30W 1% AXIAL LUGS - RER75F3092RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 30W 1% AXIAL LUGS
RER75F3092RC02
RES 30.9K OHM 30W 1% AXIAL LUGS RER75F3092RC02
RES 30.9Kohm 30W 1% AXIAL LUGS

RES 30.9Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3092RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3092RC02
Chassis Mount Resistors RER75F3092RC02
RES CHAS MNT 30.9K OHM 1% 30W

RES CHAS MNT 30.9K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3092RC02-ND RER75F3092RC02 RER75F3092RC02
Product Name Chassis Mount Resistors RES 30.9K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers