The RER75F3011RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 3.01 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring high reliability and performance under extreme conditions. Engineers considering this product should note its robust construction and military-grade specifications, making it suitable for demanding environments.
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES 3.01Kohm 30W 1% AXIAL LUGS
RES CHAS MNT 3.01K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F3011RCSL-ND | RER75F3011RCSL | RER75F3011RCSL |
| Product Name | Chassis Mount Resistors | RES 3.01K OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |