Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3011PC02

Description
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3011PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3011PC02-ND
Chassis Mount Resistors RER75F3011PC02-ND
3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

3.01 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.01K OHM 30W 1% AXIAL LUGS - RER75F3011PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 30W 1% AXIAL LUGS
RER75F3011PC02
RES 3.01K OHM 30W 1% AXIAL LUGS RER75F3011PC02
RES 3.01Kohm 30W 1% AXIAL LUGS

RES 3.01Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3011PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3011PC02
Chassis Mount Resistors RER75F3011PC02
RES CHAS MNT 3.01K OHM 1% 30W

RES CHAS MNT 3.01K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3011PC02-ND RER75F3011PC02 RER75F3011PC02
Product Name Chassis Mount Resistors RES 3.01K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details