Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3002RCSL

Description
30 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3002RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3002RCSL-ND
Chassis Mount Resistors RER75F3002RCSL-ND
30 kOhms ±1% 30W Wirewound Chassis Mount Resistor

30 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30K OHM 30W 1% AXIAL LUGS - RER75F3002RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 30W 1% AXIAL LUGS
RER75F3002RCSL
RES 30K OHM 30W 1% AXIAL LUGS RER75F3002RCSL
RES 30Kohm 30W 1% AXIAL LUGS

RES 30Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3002RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3002RCSL
Chassis Mount Resistors RER75F3002RCSL
RES CHAS MNT 30K OHM 1% 30W

RES CHAS MNT 30K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3002RCSL-ND RER75F3002RCSL RER75F3002RCSL
Product Name Chassis Mount Resistors RES 30K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details