Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F29R4RC02

Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F29R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F29R4RC02-ND
Chassis Mount Resistors RER75F29R4RC02-ND
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F29R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F29R4RC02
Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F29R4RC02
Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F29R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F29R4RC02
Chassis Mount Resistors RER75F29R4RC02
RES CHAS MNT 29.4 OHM 1% 30W

RES CHAS MNT 29.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F29R4RC02-ND RER75F29R4RC02 RER75F29R4RC02
Product Name Chassis Mount Resistors Res Wirewound 29.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details