Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F27R4RC02

Description
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F27R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F27R4RC02-ND
Chassis Mount Resistors RER75F27R4RC02-ND
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F27R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F27R4RC02
Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F27R4RC02
Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F27R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F27R4RC02
Chassis Mount Resistors RER75F27R4RC02
RES CHAS MNT 27.4 OHM 1% 30W

RES CHAS MNT 27.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F27R4RC02-ND RER75F27R4RC02 RER75F27R4RC02
Product Name Chassis Mount Resistors Res Wirewound 27.4 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details