Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2742RCSL

Description
27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2742RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2742RCSL-ND
Chassis Mount Resistors RER75F2742RCSL-ND
27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 27.4K OHM 30W 1% AXIAL LUGS - RER75F2742RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 30W 1% AXIAL LUGS
RER75F2742RCSL
RES 27.4K OHM 30W 1% AXIAL LUGS RER75F2742RCSL
RES 27.4Kohm 30W 1% AXIAL LUGS

RES 27.4Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2742RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2742RCSL
Chassis Mount Resistors RER75F2742RCSL
RES CHAS MNT 27.4K OHM 1% 30W

RES CHAS MNT 27.4K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2742RCSL-ND RER75F2742RCSL RER75F2742RCSL
Product Name Chassis Mount Resistors RES 27.4K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers