Vishay Intertechnology, Inc. Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F2742RC02

Description
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F2742RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F2742RC02
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F2742RC02
Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F2742RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2742RC02-ND
Chassis Mount Resistors RER75F2742RC02-ND
27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2742RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2742RC02
Chassis Mount Resistors RER75F2742RC02
RES CHAS MNT 27.4K OHM 1% 30W

RES CHAS MNT 27.4K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2742RC02 RER75F2742RC02-ND RER75F2742RC02
Product Name Res Wirewound 27.4K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details