Vishay Intertechnology, Inc. RES 25.5 OHM 30W 1% AXIAL LUGS RER75F25R5RC02

Description
RES 25.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 25.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 30W 1% AXIAL LUGS - RER75F25R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 30W 1% AXIAL LUGS
RER75F25R5RC02
RES 25.5 OHM 30W 1% AXIAL LUGS RER75F25R5RC02
RES 25.5ohm 30W 1% AXIAL LUGS

RES 25.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F25R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F25R5RC02-ND
Chassis Mount Resistors RER75F25R5RC02-ND
25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F25R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F25R5RC02
Chassis Mount Resistors RER75F25R5RC02
RES CHAS MNT 25.5 OHM 1% 30W

RES CHAS MNT 25.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F25R5RC02 RER75F25R5RC02-ND RER75F25R5RC02
Product Name RES 25.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers