Vishay Intertechnology, Inc. RES 250 OHM 30W 1% AXIAL LUGS RER75F2500RC02

Description
RES 250ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 250ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 30W 1% AXIAL LUGS - RER75F2500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 30W 1% AXIAL LUGS
RER75F2500RC02
RES 250 OHM 30W 1% AXIAL LUGS RER75F2500RC02
RES 250ohm 30W 1% AXIAL LUGS

RES 250ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2500RC02-ND
Chassis Mount Resistors RER75F2500RC02-ND
250 Ohms ±1% 30W Wirewound Chassis Mount Resistor

250 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2500RC02
Chassis Mount Resistors RER75F2500RC02
RES CHAS MNT 250 OHM 1% 30W

RES CHAS MNT 250 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2500RC02 RER75F2500RC02-ND RER75F2500RC02
Product Name RES 250 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details