Vishay Intertechnology, Inc. RES 24.9 OHM 30W 1% AXIAL LUGS RER75F24R9MC02

Description
RES 24.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 30W 1% AXIAL LUGS - RER75F24R9MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 30W 1% AXIAL LUGS
RER75F24R9MC02
RES 24.9 OHM 30W 1% AXIAL LUGS RER75F24R9MC02
RES 24.9ohm 30W 1% AXIAL LUGS

RES 24.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F24R9MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F24R9MC02-ND
Chassis Mount Resistors RER75F24R9MC02-ND
24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F24R9MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F24R9MC02
Chassis Mount Resistors RER75F24R9MC02
RES CHAS MNT 24.9 OHM 1% 30W

RES CHAS MNT 24.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F24R9MC02 RER75F24R9MC02-ND RER75F24R9MC02
Product Name RES 24.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details