Vishay Intertechnology, Inc. RES 24.3 OHM 30W 1% AXIAL LUGS RER75F24R3MC02

Description
RES 24.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.3ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 30W 1% AXIAL LUGS - RER75F24R3MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 30W 1% AXIAL LUGS
RER75F24R3MC02
RES 24.3 OHM 30W 1% AXIAL LUGS RER75F24R3MC02
RES 24.3ohm 30W 1% AXIAL LUGS

RES 24.3ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F24R3MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F24R3MC02-ND
Chassis Mount Resistors RER75F24R3MC02-ND
24.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

24.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F24R3MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F24R3MC02
Chassis Mount Resistors RER75F24R3MC02
RES CHAS MNT 24.3 OHM 1% 30W

RES CHAS MNT 24.3 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F24R3MC02 RER75F24R3MC02-ND RER75F24R3MC02
Product Name RES 24.3 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - A129376-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details