Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2491RCSL

Description
2.49 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.49 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2491RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2491RCSL-ND
Chassis Mount Resistors RER75F2491RCSL-ND
2.49 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2.49 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.49K OHM 30W 1% AXIAL LUGS - RER75F2491RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 30W 1% AXIAL LUGS
RER75F2491RCSL
RES 2.49K OHM 30W 1% AXIAL LUGS RER75F2491RCSL
RES 2.49Kohm 30W 1% AXIAL LUGS

RES 2.49Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2491RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2491RCSL
Chassis Mount Resistors RER75F2491RCSL
RES CHAS MNT 2.49K OHM 1% 30W

RES CHAS MNT 2.49K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2491RCSL-ND RER75F2491RCSL RER75F2491RCSL
Product Name Chassis Mount Resistors RES 2.49K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers