Vishay Intertechnology, Inc. RES 243 OHM 30W 1% AXIAL LUGS RER75F2430MC02

Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 30W 1% AXIAL LUGS - RER75F2430MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 30W 1% AXIAL LUGS
RER75F2430MC02
RES 243 OHM 30W 1% AXIAL LUGS RER75F2430MC02
RES 243ohm 30W 1% AXIAL LUGS

RES 243ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2430MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2430MC02
Chassis Mount Resistors RER75F2430MC02
RES CHAS MNT 243 OHM 1% 30W

RES CHAS MNT 243 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER75F2430MC02 RER75F2430MC02
Product Name RES 243 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers