23.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES 23.7ohm 30W 1% AXIAL LUGS
RES CHAS MNT 23.7 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F23R7RCSL-ND | RER75F23R7RCSL | RER75F23R7RCSL |
| Product Name | Chassis Mount Resistors | RES 23.7 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 23.7 ohms | 23.7 ohms | 23.7 ohms |