Vishay Intertechnology, Inc. RES 22.1 OHM 30W 1% AXIAL LUGS RER75F22R1RCSL

Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 30W 1% AXIAL LUGS - RER75F22R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 30W 1% AXIAL LUGS
RER75F22R1RCSL
RES 22.1 OHM 30W 1% AXIAL LUGS RER75F22R1RCSL
RES 22.1ohm 30W 1% AXIAL LUGS

RES 22.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F22R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F22R1RCSL-ND
Chassis Mount Resistors RER75F22R1RCSL-ND
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F22R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F22R1RCSL
Chassis Mount Resistors RER75F22R1RCSL
RES CHAS MNT 22.1 OHM 1% 30W

RES CHAS MNT 22.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F22R1RCSL RER75F22R1RCSL-ND RER75F22R1RCSL
Product Name RES 22.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details