Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F22R1MC02

Description
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F22R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F22R1MC02-ND
Chassis Mount Resistors RER75F22R1MC02-ND
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.1 OHM 30W 1% AXIAL LUGS - RER75F22R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 30W 1% AXIAL LUGS
RER75F22R1MC02
RES 22.1 OHM 30W 1% AXIAL LUGS RER75F22R1MC02
RES 22.1ohm 30W 1% AXIAL LUGS

RES 22.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F22R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F22R1MC02
Chassis Mount Resistors RER75F22R1MC02
RES CHAS MNT 22.1 OHM 1% 30W

RES CHAS MNT 22.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F22R1MC02-ND RER75F22R1MC02 RER75F22R1MC02
Product Name Chassis Mount Resistors RES 22.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details