Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2262RCSL

Description
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2262RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2262RCSL-ND
Chassis Mount Resistors RER75F2262RCSL-ND
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.6K OHM 30W 1% AXIAL LUGS - RER75F2262RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 30W 1% AXIAL LUGS
RER75F2262RCSL
RES 22.6K OHM 30W 1% AXIAL LUGS RER75F2262RCSL
RES 22.6Kohm 30W 1% AXIAL LUGS

RES 22.6Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2262RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2262RCSL
Chassis Mount Resistors RER75F2262RCSL
RES CHAS MNT 22.6K OHM 1% 30W

RES CHAS MNT 22.6K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2262RCSL-ND RER75F2262RCSL RER75F2262RCSL
Product Name Chassis Mount Resistors RES 22.6K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details