22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES 22.6Kohm 30W 1% AXIAL LUGS
RES CHAS MNT 22.6K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F2262MCSL-ND | RER75F2262MCSL | RER75F2262MCSL |
| Product Name | Chassis Mount Resistors | RES 22.6K OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |