Vishay Intertechnology, Inc. RES 221 OHM 30W 1% AXIAL LUGS RER75F2210RC02

Description
RES 221ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 221ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 30W 1% AXIAL LUGS - RER75F2210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 30W 1% AXIAL LUGS
RER75F2210RC02
RES 221 OHM 30W 1% AXIAL LUGS RER75F2210RC02
RES 221ohm 30W 1% AXIAL LUGS

RES 221ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2210RC02-ND
Chassis Mount Resistors RER75F2210RC02-ND
221 Ohms ±1% 30W Wirewound Chassis Mount Resistor

221 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2210RC02
Chassis Mount Resistors RER75F2210RC02
RES CHAS MNT 221 OHM 1% 30W

RES CHAS MNT 221 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2210RC02 RER75F2210RC02-ND RER75F2210RC02
Product Name RES 221 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details