Vishay Intertechnology, Inc. RES 1.21 OHM 30W 1% AXIAL LUGS RER75F1R21RCSL

Description
RES 1.21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.21ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 30W 1% AXIAL LUGS - RER75F1R21RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 30W 1% AXIAL LUGS
RER75F1R21RCSL
RES 1.21 OHM 30W 1% AXIAL LUGS RER75F1R21RCSL
RES 1.21ohm 30W 1% AXIAL LUGS

RES 1.21ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R21RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R21RCSL-ND
Chassis Mount Resistors RER75F1R21RCSL-ND
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R21RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R21RCSL
Chassis Mount Resistors RER75F1R21RCSL
RES CHAS MNT 1.21 OHM 1% 30W

RES CHAS MNT 1.21 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R21RCSL RER75F1R21RCSL-ND RER75F1R21RCSL
Product Name RES 1.21 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers