Vishay Intertechnology, Inc. RES 1.1 OHM 30W 1% AXIAL LUGS RER75F1R10RCSL

Description
RES 1.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 30W 1% AXIAL LUGS - RER75F1R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 30W 1% AXIAL LUGS
RER75F1R10RCSL
RES 1.1 OHM 30W 1% AXIAL LUGS RER75F1R10RCSL
RES 1.1ohm 30W 1% AXIAL LUGS

RES 1.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R10RCSL-ND
Chassis Mount Resistors RER75F1R10RCSL-ND
1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R10RCSL
Chassis Mount Resistors RER75F1R10RCSL
RES CHAS MNT 1.1 OHM 1% 30W

RES CHAS MNT 1.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R10RCSL RER75F1R10RCSL-ND RER75F1R10RCSL
Product Name RES 1.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers