Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R05RC02

Description
1.05 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.05 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R05RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R05RC02-ND
Chassis Mount Resistors RER75F1R05RC02-ND
1.05 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.05 OHM 30W 1% AXIAL LUGS - RER75F1R05RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 30W 1% AXIAL LUGS
RER75F1R05RC02
RES 1.05 OHM 30W 1% AXIAL LUGS RER75F1R05RC02
RES 1.05ohm 30W 1% AXIAL LUGS

RES 1.05ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R05RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R05RC02
Chassis Mount Resistors RER75F1R05RC02
RES CHAS MNT 1.05 OHM 1% 30W

RES CHAS MNT 1.05 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R05RC02-ND RER75F1R05RC02 RER75F1R05RC02
Product Name Chassis Mount Resistors RES 1.05 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details