Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R00MC02

Description
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R00MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R00MC02-ND
Chassis Mount Resistors RER75F1R00MC02-ND
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 30W 1% AXIAL LUGS - RER75F1R00MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 30W 1% AXIAL LUGS
RER75F1R00MC02
RES 1 OHM 30W 1% AXIAL LUGS RER75F1R00MC02
RES 1ohm 30W 1% AXIAL LUGS

RES 1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R00MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R00MC02
Chassis Mount Resistors RER75F1R00MC02
RES CHAS MNT 1 OHM 1% 30W

RES CHAS MNT 1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R00MC02-ND RER75F1R00MC02 RER75F1R00MC02
Product Name Chassis Mount Resistors RES 1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details