Vishay Intertechnology, Inc. RES 18.2 OHM 30W 1% AXIAL LUGS RER75F18R2RCSL

Description
RES 18.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 30W 1% AXIAL LUGS - RER75F18R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 30W 1% AXIAL LUGS
RER75F18R2RCSL
RES 18.2 OHM 30W 1% AXIAL LUGS RER75F18R2RCSL
RES 18.2ohm 30W 1% AXIAL LUGS

RES 18.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F18R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F18R2RCSL-ND
Chassis Mount Resistors RER75F18R2RCSL-ND
18.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

18.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F18R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F18R2RCSL
Chassis Mount Resistors RER75F18R2RCSL
RES CHAS MNT 18.2 OHM 1% 30W

RES CHAS MNT 18.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F18R2RCSL RER75F18R2RCSL-ND RER75F18R2RCSL
Product Name RES 18.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details