Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1872RCSL

Description
18.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1872RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1872RCSL-ND
Chassis Mount Resistors RER75F1872RCSL-ND
18.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

18.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 18.7K OHM 30W 1% AXIAL LUGS - RER75F1872RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 30W 1% AXIAL LUGS
RER75F1872RCSL
RES 18.7K OHM 30W 1% AXIAL LUGS RER75F1872RCSL
RES 18.7Kohm 30W 1% AXIAL LUGS

RES 18.7Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1872RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1872RCSL
Chassis Mount Resistors RER75F1872RCSL
RES CHAS MNT 18.7K OHM 1% 30W

RES CHAS MNT 18.7K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1872RCSL-ND RER75F1872RCSL RER75F1872RCSL
Product Name Chassis Mount Resistors RES 18.7K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details