Vishay Intertechnology, Inc. RES 180 OHM 30W 1% AXIAL LUGS RER75F1800RC02

Description
RES 180ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 180ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 30W 1% AXIAL LUGS - RER75F1800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 30W 1% AXIAL LUGS
RER75F1800RC02
RES 180 OHM 30W 1% AXIAL LUGS RER75F1800RC02
RES 180ohm 30W 1% AXIAL LUGS

RES 180ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1800RC02-ND
Chassis Mount Resistors RER75F1800RC02-ND
180 Ohms ±1% 30W Wirewound Chassis Mount Resistor

180 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1800RC02
Chassis Mount Resistors RER75F1800RC02
RES CHAS MNT 180 OHM 1% 30W

RES CHAS MNT 180 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1800RC02 RER75F1800RC02-ND RER75F1800RC02
Product Name RES 180 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details