Vishay Intertechnology, Inc. RES 17.4 OHM 30W 1% AXIAL LUGS RER75F17R4RCSL

Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 30W 1% AXIAL LUGS - RER75F17R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 30W 1% AXIAL LUGS
RER75F17R4RCSL
RES 17.4 OHM 30W 1% AXIAL LUGS RER75F17R4RCSL
RES 17.4ohm 30W 1% AXIAL LUGS

RES 17.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F17R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F17R4RCSL-ND
Chassis Mount Resistors RER75F17R4RCSL-ND
17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F17R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F17R4RCSL
Chassis Mount Resistors RER75F17R4RCSL
RES CHAS MNT 17.4 OHM 1% 30W

RES CHAS MNT 17.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F17R4RCSL RER75F17R4RCSL-ND RER75F17R4RCSL
Product Name RES 17.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details