Vishay Intertechnology, Inc. RES 174 OHM 30W 1% AXIAL LUGS RER75F1740RCSL

Description
RES 174ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 174ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 30W 1% AXIAL LUGS - RER75F1740RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 30W 1% AXIAL LUGS
RER75F1740RCSL
RES 174 OHM 30W 1% AXIAL LUGS RER75F1740RCSL
RES 174ohm 30W 1% AXIAL LUGS

RES 174ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1740RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1740RCSL-ND
Chassis Mount Resistors RER75F1740RCSL-ND
174 Ohms ±1% 30W Wirewound Chassis Mount Resistor

174 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1740RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1740RCSL
Chassis Mount Resistors RER75F1740RCSL
RES CHAS MNT 174 OHM 1% 30W

RES CHAS MNT 174 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1740RCSL RER75F1740RCSL-ND RER75F1740RCSL
Product Name RES 174 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details