Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1690RCSL

Description
169 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
169 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1690RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1690RCSL-ND
Chassis Mount Resistors RER75F1690RCSL-ND
169 Ohms ±1% 30W Wirewound Chassis Mount Resistor

169 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 169 OHM 30W 1% AXIAL LUGS - RER75F1690RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 30W 1% AXIAL LUGS
RER75F1690RCSL
RES 169 OHM 30W 1% AXIAL LUGS RER75F1690RCSL
RES 169ohm 30W 1% AXIAL LUGS

RES 169ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1690RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1690RCSL
Chassis Mount Resistors RER75F1690RCSL
RES CHAS MNT 169 OHM 1% 30W

RES CHAS MNT 169 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1690RCSL-ND RER75F1690RCSL RER75F1690RCSL
Product Name Chassis Mount Resistors RES 169 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers