Vishay Intertechnology, Inc. RES 15.6 OHM 30W 1% AXIAL LUGS RER75F15R6RC02

Description
RES 15.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6 OHM 30W 1% AXIAL LUGS - RER75F15R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6 OHM 30W 1% AXIAL LUGS
RER75F15R6RC02
RES 15.6 OHM 30W 1% AXIAL LUGS RER75F15R6RC02
RES 15.6ohm 30W 1% AXIAL LUGS

RES 15.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F15R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F15R6RC02-ND
Chassis Mount Resistors RER75F15R6RC02-ND
15.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

15.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F15R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F15R6RC02
Chassis Mount Resistors RER75F15R6RC02
RES CHAS MNT 15.6 OHM 1% 30W

RES CHAS MNT 15.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F15R6RC02 RER75F15R6RC02-ND RER75F15R6RC02
Product Name RES 15.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15.6 ohms 15.6 ohms 15.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers