Vishay Intertechnology, Inc. RES 158 OHM 30W 1% AXIAL LUGS RER75F1580PCSL

Description
RES 158ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 158ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 30W 1% AXIAL LUGS - RER75F1580PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 30W 1% AXIAL LUGS
RER75F1580PCSL
RES 158 OHM 30W 1% AXIAL LUGS RER75F1580PCSL
RES 158ohm 30W 1% AXIAL LUGS

RES 158ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1580PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1580PCSL-ND
Chassis Mount Resistors RER75F1580PCSL-ND
158 Ohms ±1% 30W Wirewound Chassis Mount Resistor

158 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1580PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1580PCSL
Chassis Mount Resistors RER75F1580PCSL
RES CHAS MNT 158 OHM 1% 30W

RES CHAS MNT 158 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1580PCSL RER75F1580PCSL-ND RER75F1580PCSL
Product Name RES 158 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers