Vishay Intertechnology, Inc. RES 1.5K OHM 30W 1% AXIAL LUGS RER75F1501RC02

Description
RES 1.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 30W 1% AXIAL LUGS - RER75F1501RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 30W 1% AXIAL LUGS
RER75F1501RC02
RES 1.5K OHM 30W 1% AXIAL LUGS RER75F1501RC02
RES 1.5Kohm 30W 1% AXIAL LUGS

RES 1.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1501RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1501RC02-ND
Chassis Mount Resistors RER75F1501RC02-ND
1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1501RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1501RC02
Chassis Mount Resistors RER75F1501RC02
RES CHAS MNT 1.5K OHM 1% 30W

RES CHAS MNT 1.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1501RC02 RER75F1501RC02-ND RER75F1501RC02
Product Name RES 1.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details