Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1501MC02

Description
1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1501MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1501MC02-ND
Chassis Mount Resistors RER75F1501MC02-ND
1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.5K OHM 30W 1% AXIAL LUGS - RER75F1501MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 30W 1% AXIAL LUGS
RER75F1501MC02
RES 1.5K OHM 30W 1% AXIAL LUGS RER75F1501MC02
RES 1.5Kohm 30W 1% AXIAL LUGS

RES 1.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1501MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1501MC02
Chassis Mount Resistors RER75F1501MC02
RES CHAS MNT 1.5K OHM 1% 30W

RES CHAS MNT 1.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1501MC02-ND RER75F1501MC02 RER75F1501MC02
Product Name Chassis Mount Resistors RES 1.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details