Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1472RCSL

Description
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1472RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1472RCSL-ND
Chassis Mount Resistors RER75F1472RCSL-ND
14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

14.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 14.7K OHM 30W 1% AXIAL LUGS - RER75F1472RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 30W 1% AXIAL LUGS
RER75F1472RCSL
RES 14.7K OHM 30W 1% AXIAL LUGS RER75F1472RCSL
RES 14.7Kohm 30W 1% AXIAL LUGS

RES 14.7Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1472RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1472RCSL
Chassis Mount Resistors RER75F1472RCSL
RES CHAS MNT 14.7K OHM 1% 30W

RES CHAS MNT 14.7K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1472RCSL-ND RER75F1472RCSL RER75F1472RCSL
Product Name Chassis Mount Resistors RES 14.7K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers