Vishay Intertechnology, Inc. RES 13K OHM 30W 1% AXIAL LUGS RER75F1302MCSL

Description
RES 13Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 13Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 30W 1% AXIAL LUGS - RER75F1302MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 30W 1% AXIAL LUGS
RER75F1302MCSL
RES 13K OHM 30W 1% AXIAL LUGS RER75F1302MCSL
RES 13Kohm 30W 1% AXIAL LUGS

RES 13Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1302MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1302MCSL-ND
Chassis Mount Resistors RER75F1302MCSL-ND
13 kOhms ±1% 30W Wirewound Chassis Mount Resistor

13 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1302MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1302MCSL
Chassis Mount Resistors RER75F1302MCSL
RES CHAS MNT 13K OHM 1% 30W

RES CHAS MNT 13K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1302MCSL RER75F1302MCSL-ND RER75F1302MCSL
Product Name RES 13K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details