Vishay Intertechnology, Inc. 121 OHM 30W Resistor RER75F1210RC02

Description
RES CHAS MNT 121 OHM 1% 30W Product overview: RER75F1210RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F1210RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 121 OHM 1% 30W Product overview: RER75F1210RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F1210RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
121 OHM 30W Resistor - 54-RER75F1210RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
121 OHM 30W Resistor
54-RER75F1210RC02
121 OHM 30W Resistor 54-RER75F1210RC02
RES CHAS MNT 121 OHM 1% 30W Product overview: RER75F1210RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F1210RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 121 OHM 1% 30W Product overview: RER75F1210RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 121 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 121 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F1210RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121 OHM 30W 1% AXIAL LUGS - RER75F1210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 30W 1% AXIAL LUGS
RER75F1210RC02
RES 121 OHM 30W 1% AXIAL LUGS RER75F1210RC02
RES 121ohm 30W 1% AXIAL LUGS

RES 121ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1210RC02-ND
Chassis Mount Resistors RER75F1210RC02-ND
121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

121 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1210RC02
Chassis Mount Resistors RER75F1210RC02
RES CHAS MNT 121 OHM 1% 30W

RES CHAS MNT 121 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 54-RER75F1210RC02 RER75F1210RC02 RER75F1210RC02-ND RER75F1210RC02
Product Name 121 OHM 30W Resistor RES 121 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial Leads Axial, Box Solder Lugs
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details