Vishay Intertechnology, Inc. RES 11.8 OHM 30W 1% AXIAL LUGS RER75F11R8RCSL

Description
RES 11.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 11.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 30W 1% AXIAL LUGS - RER75F11R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 30W 1% AXIAL LUGS
RER75F11R8RCSL
RES 11.8 OHM 30W 1% AXIAL LUGS RER75F11R8RCSL
RES 11.8ohm 30W 1% AXIAL LUGS

RES 11.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F11R8RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F11R8RCSL-ND
Chassis Mount Resistors RER75F11R8RCSL-ND
11.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

11.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F11R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F11R8RCSL
Chassis Mount Resistors RER75F11R8RCSL
RES CHAS MNT 11.8 OHM 1% 30W

RES CHAS MNT 11.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F11R8RCSL RER75F11R8RCSL-ND RER75F11R8RCSL
Product Name RES 11.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details