Vishay Intertechnology, Inc. RES 0.75 OHM 20W 1% AXIAL LUGS RER70FR750RCSL

Description
RES 0.75ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.75ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 20W 1% AXIAL LUGS - RER70FR750RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 20W 1% AXIAL LUGS
RER70FR750RCSL
RES 0.75 OHM 20W 1% AXIAL LUGS RER70FR750RCSL
RES 0.75ohm 20W 1% AXIAL LUGS

RES 0.75ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR750RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR750RCSL-ND
Chassis Mount Resistors RER70FR750RCSL-ND
750 mOhms ±1% 20W Wirewound Chassis Mount Resistor

750 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR750RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR750RCSL
Chassis Mount Resistors RER70FR750RCSL
RES CHAS MNT 0.75 OHM 1% 20W

RES CHAS MNT 0.75 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR750RCSL RER70FR750RCSL-ND RER70FR750RCSL
Product Name RES 0.75 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1-1630186-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers