Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR732RCSL

Description
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR732RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR732RCSL-ND
Chassis Mount Resistors RER70FR732RCSL-ND
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor

732 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.732 OHM 20W 1% AXIAL LUGS - RER70FR732RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 20W 1% AXIAL LUGS
RER70FR732RCSL
RES 0.732 OHM 20W 1% AXIAL LUGS RER70FR732RCSL
RES 0.732ohm 20W 1% AXIAL LUGS

RES 0.732ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR732RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR732RCSL
Chassis Mount Resistors RER70FR732RCSL
RES CHAS MNT 0.732 OHM 1% 20W

RES CHAS MNT 0.732 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR732RCSL-ND RER70FR732RCSL RER70FR732RCSL
Product Name Chassis Mount Resistors RES 0.732 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers