Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR732RC02

Description
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR732RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR732RC02-ND
Chassis Mount Resistors RER70FR732RC02-ND
732 mOhms ±1% 20W Wirewound Chassis Mount Resistor

732 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR732RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR732RC02
Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR732RC02
Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR732RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR732RC02
Chassis Mount Resistors RER70FR732RC02
RES CHAS MNT 0.732 OHM 1% 20W

RES CHAS MNT 0.732 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR732RC02-ND RER70FR732RC02 RER70FR732RC02
Product Name Chassis Mount Resistors Res Wirewound 732m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details