Vishay Intertechnology, Inc. RES 0.576 OHM 20W 1% AXIAL LUGS RER70FR576RCSL

Description
RES 0.576ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.576ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.576 OHM 20W 1% AXIAL LUGS - RER70FR576RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 20W 1% AXIAL LUGS
RER70FR576RCSL
RES 0.576 OHM 20W 1% AXIAL LUGS RER70FR576RCSL
RES 0.576ohm 20W 1% AXIAL LUGS

RES 0.576ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR576RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR576RCSL-ND
Chassis Mount Resistors RER70FR576RCSL-ND
576 mOhms ±1% 20W Wirewound Chassis Mount Resistor

576 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER70FR576RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR576RCSL
Chassis Mount Resistors RER70FR576RCSL
RES CHAS MNT 0.576 OHM 1% 20W

RES CHAS MNT 0.576 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR576RCSL RER70FR576RCSL-ND RER70FR576RCSL
Product Name RES 0.576 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details