Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR500RC02

Description
500 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR500RC02-ND
Chassis Mount Resistors RER70FR500RC02-ND
500 mOhms ±1% 20W Wirewound Chassis Mount Resistor

500 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER70FR500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER70FR500RC02
Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER70FR500RC02
Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER70FR500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR500RC02
Chassis Mount Resistors RER70FR500RC02
RES CHAS MNT 0.5 OHM 1% 20W

RES CHAS MNT 0.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR500RC02-ND RER70FR500RC02 RER70FR500RC02
Product Name Chassis Mount Resistors Res Wirewound 500m Ohm 1% 20W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details