Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR470RCSL

Description
470 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR470RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR470RCSL-ND
Chassis Mount Resistors RER70FR470RCSL-ND
470 mOhms ±1% 20W Wirewound Chassis Mount Resistor

470 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.47 OHM 20W 1% AXIAL LUGS - RER70FR470RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 20W 1% AXIAL LUGS
RER70FR470RCSL
RES 0.47 OHM 20W 1% AXIAL LUGS RER70FR470RCSL
RES 0.47ohm 20W 1% AXIAL LUGS

RES 0.47ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR470RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR470RCSL
Chassis Mount Resistors RER70FR470RCSL
RES CHAS MNT 0.47 OHM 1% 20W

RES CHAS MNT 0.47 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR470RCSL-ND RER70FR470RCSL RER70FR470RCSL
Product Name Chassis Mount Resistors RES 0.47 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers