Vishay Intertechnology, Inc. RES 0.432 OHM 20W 1% AXIAL LUGS RER70FR432RC02

Description
RES 0.432ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.432ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.432 OHM 20W 1% AXIAL LUGS - RER70FR432RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 20W 1% AXIAL LUGS
RER70FR432RC02
RES 0.432 OHM 20W 1% AXIAL LUGS RER70FR432RC02
RES 0.432ohm 20W 1% AXIAL LUGS

RES 0.432ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR432RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR432RC02-ND
Chassis Mount Resistors RER70FR432RC02-ND
432 mOhms ±1% 20W Wirewound Chassis Mount Resistor

432 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER70FR432RC02 RER70FR432RC02-ND
Product Name RES 0.432 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details