Vishay Intertechnology, Inc. Chassis Mount Resistors RER70FR402RCSL

Description
402 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 mOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER70FR402RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER70FR402RCSL-ND
Chassis Mount Resistors RER70FR402RCSL-ND
402 mOhms ±1% 20W Wirewound Chassis Mount Resistor

402 mOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.402 OHM 20W 1% AXIAL LUGS - RER70FR402RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 20W 1% AXIAL LUGS
RER70FR402RCSL
RES 0.402 OHM 20W 1% AXIAL LUGS RER70FR402RCSL
RES 0.402ohm 20W 1% AXIAL LUGS

RES 0.402ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER70FR402RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER70FR402RCSL
Chassis Mount Resistors RER70FR402RCSL
RES CHAS MNT 0.402 OHM 1% 20W

RES CHAS MNT 0.402 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER70FR402RCSL-ND RER70FR402RCSL RER70FR402RCSL
Product Name Chassis Mount Resistors RES 0.402 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers